ISO 11093-6:2005 specifies a three-point method for the determination of the bending strength of cylindrical board cores which meet the following criteria: internal diameter: 50 mm to 300 mm; minimum wall thickness: 5 mm; minimum test length of core (span): 1 100 mm.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 11093-6:2005 |
| Product Name | Paper and board - Testing of cores - Part 6: Determination of bending strength by the three-point method |