ISO 11090-1: 2014 specifies, with reference to ISO 230‑1 and ISO 230‑2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes for normal accuracy and general-purpose die sinking electro-discharge machines (die sinking EDM). It also specifies the applicable tolerances corresponding to the above-mentioned tests.
ISO 11090-1: 2014is also applicable to single-column machines of cross-slide table type and fixed table type.
ISO 11090-1: 2014deals only with the verification of accuracy of the machine. It does not apply to the testing of the machine operation (vibrations, abnormal noises, stick-slip motion of components, etc.) or to the checking of its characteristics (such as speeds, feeds, etc.), which should generally be checked before the testing of the accuracy.
ISO 11090-1: 2014provides the terminology used for the principal components of the machine and the designation of the axes with reference to ISO 841:2001.
NOTE In addition to the terms used in the official ISO languages (English and French), Annex A of this part of ISO 11090 gives the equivalent terms in the Dutch, German, Italian, Swedish, Persian, and Japanese languages. These are published under the responsibility of the national member bodies for Netherlands (NEN), Germany (DIN), Italy (UNI), Sweden (SIS), Iran (ISIRI), and Japan (JISC). However, only the terms given in the official languages can be considered as ISO terms.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 11090-1:2014 |
| Product Name | Test conditions for die sinking electro-discharge machines (die sinking EDM) - Testing of the accuracy - Part 1: Single-column machines (cross-slide table type and fixed-table type) |