ISO 10846-1:2008 explains the principles underlying ISO 10846-2, ISO 10846-3, ISO 10846-4 and ISO 10846-5 for determining the transfer properties of resilient elements from laboratory measurements, and provides assistance in the selection of the appropriate part of this series. It is applicable to resilient elements that are used to reduce
the transmission of audiofrequency vibrations (structure-borne sound, 20 Hz to 20 kHz) to a structure which may, for example, radiate fluid-borne sound (airborne, waterborne, or other), and
the transmission of low-frequency vibrations (typically 1 Hz to 80 Hz), which may, for example, act upon human subjects or cause damage to structures of any size when the vibration is too severe.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 10846-1:2008 |
| Product Name | Acoustics and vibration - Laboratory measurement of vibro-acoustic transfer properties of resilient elements - Part 1: Principles and guidelines |