The principle of the method specified is degrading a test portion of shale in the size range 5,6 mm to 2,8 mm, by controlled agitation in water, determining the proportion of degraded material passing through a 500 µm sieve, and determining the proportion of degraded material of nominal top size less than 10 µm by sedimentation.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 10753:1994 |
| Product Name | Coal preparation plant - Assessment of the liability to breakdown in water of materials associated with coal seams |