ISO 10619-2:2017 specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a specific radius at sub-ambient temperatures.
Method A is suitable for non-collapsible rubber and plastics hoses and tubing with a bore of up to and including 25 mm. This method provides a means of measuring the stiffness of the hose or tubing when the temperature is reduced from a standard laboratory temperature.
Method B is suitable for rubber and plastics hoses and tubing with a bore of up to 100 mm and provides a means of assessing the flexibility of the hose or tubing when bent around a mandrel at a specified sub-ambient temperature. It can also be used as a routine quality control test.
Method C is suitable for rubber and plastics hoses and tubing with a bore of 100 mm and greater. This method provides a means of measuring the stiffness of the hose and tubing at sub-ambient temperatures. This method is only suitable for hoses and tubing which are non-collapsible.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 10619-2:2017 |
| Product Name | Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures |