Applicable to the analysis of potable waters, ground waters, and lightly polluted surface and sea waters. Determines filterable and acid-soluble aluminium. Includes low range determination up to 100 µg/l Al with 50 mm cells and high range determination up to 500 µg/l Al with 10 mm cells. The limit of detection is 2 µg/l when cells of optical path length 50 mm and a 25 ml test portion are used.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 10566:1994 |
| Product Name | Water quality - Determination of aluminium - Spectrometric method using pyrocatechol violet |