ISO 10513:2012 specifies the characteristics of prevailing torque type all-metal hexagon high nuts with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 36 mm, in product grade A for diameter sizes up to and including 16 mm and product grade B for diameter sizes above 16 mm, and with property classes 8, 10 and 12.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 10513:2012 |
| Product Name | Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12 |