CSA Group Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 ?C and 10 500 kPa - Technical specifications and requirements ISO 10502:2012

Description
ISO 10502:2012 specifies requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aircraft hydraulic, fuel and lubricating oil systems at temperatures between -55 °C (-67 °F) and 232 °C (450 °F) for Class I assemblies and between -55 °C (-67 °F) and 135 °C (275 °F) for Class II assemblies, and at nominal pressures up to 10 500 kPa (1 523 psi) (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner is tolerated. ISO 10502:2012 covers hose assemblies of the following classes: · class I: hose assemblies with fitting of corrosion-resistant steel or titanium parts [232 °C (450 °F)]; · class II: hose assemblies with fitting of corrosion-resistant steel and aluminium parts [135 °C (275 °F)], DN12 and larger.
Description
ISO 10502:2012 specifies requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aircraft hydraulic, fuel and lubricating oil systems at temperatures between -55 °C (-67 °F) and 232 °C (450 °F) for Class I assemblies and between -55 °C (-67 °F) and 135 °C (275 °F) for Class II assemblies, and at nominal pressures up to 10 500 kPa (1 523 psi) (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner is tolerated. ISO 10502:2012 covers hose assemblies of the following classes: · class I: hose assemblies with fitting of corrosion-resistant steel or titanium parts [232 °C (450 °F)]; · class II: hose assemblies with fitting of corrosion-resistant steel and aluminium parts [135 °C (275 °F)], DN12 and larger.

Suppliers

Company
Product
Description
Supplier Links
Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 ?C and 10 500 kPa - Technical specifications and requirements - ISO 10502:2012 - CSA Group
Toronto, Ontario, Canada
Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 ?C and 10 500 kPa - Technical specifications and requirements
ISO 10502:2012
Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 ?C and 10 500 kPa - Technical specifications and requirements ISO 10502:2012
ISO 10502:2012 specifies requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aircraft hydraulic, fuel and lubricating oil systems at temperatures between -55 °C (-67 °F) and 232 °C (450 °F) for Class I assemblies and between -55 °C (-67 °F) and 135 °C (275 °F) for Class II assemblies, and at nominal pressures up to 10 500 kPa (1 523 psi) (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner is tolerated. ISO 10502:2012 covers hose assemblies of the following classes: · class I: hose assemblies with fitting of corrosion-resistant steel or titanium parts [232 °C (450 °F)]; · class II: hose assemblies with fitting of corrosion-resistant steel and aluminium parts [135 °C (275 °F)], DN12 and larger.

ISO 10502:2012 specifies requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aircraft hydraulic, fuel and lubricating oil systems at temperatures between -55 °C (-67 °F) and 232 °C (450 °F) for Class I assemblies and between -55 °C (-67 °F) and 135 °C (275 °F) for Class II assemblies, and at nominal pressures up to 10 500 kPa (1 523 psi) (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner is tolerated.

ISO 10502:2012 covers hose assemblies of the following classes:

· class I: hose assemblies with fitting of corrosion-resistant steel or titanium parts [232 °C (450 °F)];

· class II: hose assemblies with fitting of corrosion-resistant steel and aluminium parts [135 °C (275 °F)], DN12 and larger.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 10502:2012
Product Name Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 ?C and 10 500 kPa - Technical specifications and requirements
Unlock Full Specs
to access all available technical data

Similar Products