ISO 10497:2010 specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test. It is not applicable to the testing requirements for valve actuators other than manually operated gear boxes or similar mechanisms when these form part of the normal valve assembly. Other types of valve actuators (e.g. electrical, pneumatic or hydraulic) can need special protection to operate in the environment considered in this valve test, and the fire testing of such actuators is outside the scope of ISO 10497:2010.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 10497:2010 |
| Product Name | Testing of valves - Fire type-testing requirements |