ISO 10439 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors, and expander-compressors
ISO 10439-1:2015 does not apply to fans (these are covered by API 673) or blowers that develop less than 34 kPa (5 psi) pressure rise above atmospheric pressure. It also does not apply to packaged, integrally geared centrifugal plant, and instrument air compressors, which are covered by API 672. Hot gas expanders over 300 °C (570 °F) are not covered by ISO 10439-1:2015.
ISO 10439-1:2015 contains information pertinent to all equipment covered by the other parts of ISO 10439. It shall be used in conjunction with the following parts of ISO 10439, as applicable to the specific equipment covered:
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 10439-1:2015 |
| Product Name | Petroleum, petrochemical and natural gas industries - Axial and centrifugal compressors and expander-compressors - Part 1: General requirements |