CSA Group Petroleum and natural gas industries - Field testing of drilling fluids - Part 2: Oil-based fluids ISO 10414-2:2011

Description
ISO 10414-2:2011 provides standard procedures for determining the following characteristics of oil-based drilling fluids: drilling fluid density (mud weight); viscosity and gel strength; filtration; oil, water and solids concentrations; alkalinity, chloride concentration and calcium concentration; electrical stability; lime and calcium concentrations, calcium chloride and sodium chloride concentrations; low-gravity solids and weighting material concentrations. The annexes provide additional test methods or examples that can optionally be used for the determination of: shear strength oil and water concentrations from cuttings; drilling fluid activity; aniline point; lime, salinity and solids concentration; sampling, inspection and rejection; rig-site sampling; cuttings activity; active sulphides; calibration and verification of glassware, thermometers, viscometers, retort kit cups and drilling fluid balances; permeability plugging apparatus with set-screw secured end cap; permeability plugging apparatus with threaded end cap; elastomer compatibility; sand content of oil-based fluid; identification and monitoring of weight-material sag; oil-based drilling fluid test report form.
Description
ISO 10414-2:2011 provides standard procedures for determining the following characteristics of oil-based drilling fluids: drilling fluid density (mud weight); viscosity and gel strength; filtration; oil, water and solids concentrations; alkalinity, chloride concentration and calcium concentration; electrical stability; lime and calcium concentrations, calcium chloride and sodium chloride concentrations; low-gravity solids and weighting material concentrations. The annexes provide additional test methods or examples that can optionally be used for the determination of: shear strength oil and water concentrations from cuttings; drilling fluid activity; aniline point; lime, salinity and solids concentration; sampling, inspection and rejection; rig-site sampling; cuttings activity; active sulphides; calibration and verification of glassware, thermometers, viscometers, retort kit cups and drilling fluid balances; permeability plugging apparatus with set-screw secured end cap; permeability plugging apparatus with threaded end cap; elastomer compatibility; sand content of oil-based fluid; identification and monitoring of weight-material sag; oil-based drilling fluid test report form.

Suppliers

Company
Product
Description
Supplier Links
Petroleum and natural gas industries - Field testing of drilling fluids - Part 2: Oil-based fluids - ISO 10414-2:2011 - CSA Group
Toronto, Ontario, Canada
Petroleum and natural gas industries - Field testing of drilling fluids - Part 2: Oil-based fluids
ISO 10414-2:2011
Petroleum and natural gas industries - Field testing of drilling fluids - Part 2: Oil-based fluids ISO 10414-2:2011
ISO 10414-2:2011 provides standard procedures for determining the following characteristics of oil-based drilling fluids: drilling fluid density (mud weight); viscosity and gel strength; filtration; oil, water and solids concentrations; alkalinity, chloride concentration and calcium concentration; electrical stability; lime and calcium concentrations, calcium chloride and sodium chloride concentrations; low-gravity solids and weighting material concentrations. The annexes provide additional test methods or examples that can optionally be used for the determination of: shear strength oil and water concentrations from cuttings; drilling fluid activity; aniline point; lime, salinity and solids concentration; sampling, inspection and rejection; rig-site sampling; cuttings activity; active sulphides; calibration and verification of glassware, thermometers, viscometers, retort kit cups and drilling fluid balances; permeability plugging apparatus with set-screw secured end cap; permeability plugging apparatus with threaded end cap; elastomer compatibility; sand content of oil-based fluid; identification and monitoring of weight-material sag; oil-based drilling fluid test report form.

ISO 10414-2:2011 provides standard procedures for determining the following characteristics of oil-based drilling fluids:

  • drilling fluid density (mud weight);
  • viscosity and gel strength;
  • filtration;
  • oil, water and solids concentrations;
  • alkalinity, chloride concentration and calcium concentration;
  • electrical stability;
  • lime and calcium concentrations, calcium chloride and sodium chloride concentrations;
  • low-gravity solids and weighting material concentrations.

The annexes provide additional test methods or examples that can optionally be used for the determination of:

  • shear strength
  • oil and water concentrations from cuttings;
  • drilling fluid activity;
  • aniline point;
  • lime, salinity and solids concentration;
  • sampling, inspection and rejection;
  • rig-site sampling;
  • cuttings activity;
  • active sulphides;
  • calibration and verification of glassware, thermometers, viscometers, retort kit cups and drilling fluid balances;
  • permeability plugging apparatus with set-screw secured end cap;
  • permeability plugging apparatus with threaded end cap;
  • elastomer compatibility;
  • sand content of oil-based fluid;
  • identification and monitoring of weight-material sag;
  • oil-based drilling fluid test report form.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 10414-2:2011
Product Name Petroleum and natural gas industries - Field testing of drilling fluids - Part 2: Oil-based fluids
Unlock Full Specs
to access all available technical data

Similar Products