ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single experimental value, although in certain cases properties are represented by two values obtained under different test conditions or along different directions in the material. The properties included are those presented conventionally in manufacturers' data sheets. ISO 10350-2:2011 applies to reinforced thermoplastic and thermosetting materials where the reinforcement fibres are either discontinuous with a fibre length prior to processing greater than 7,5 mm or continuous (e.g. fabric, continuous-strand mat or unidirectional). ISO 10350-1 deals specifically with unreinforced and filled plastics, including those using fibres less than 7,5 mm in length.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 10350-2:2011 |
| Product Name | Plastics - Acquisition and presentation of comparable single-point data - Part 2: Long-fibre-reinforced plastics |