CSA Group Nuclear energy - Fuel technology - Trunnions for packages used to transport radioactive material ISO 10276:2010

Description
ISO 10276:2010 addresses trunnions fitted to radioactive-material transport packages that are subject to the approval and licensing by competent authorities in accordance with the IAEA No. TS-R-1. Aspects included are design, manufacture, maintenance and quality assurance. Subject to agreement between the interested parties, ISO 10276:2010 can also be applied to packages that are not subject to the approval by competent authorities. ISO 10276:2010 covers trunnion systems used for tie-down during transport and trunnions used for tilting and/or lifting. ISO 10276:2010 does not supersede any of the requirements in the IAEA No. TS-R-1, nor any of the requirements of international or national regulations, concerning trunnions used for lifting and tie-down. ISO 10276:2010 is applicable to new package design.
Description
ISO 10276:2010 addresses trunnions fitted to radioactive-material transport packages that are subject to the approval and licensing by competent authorities in accordance with the IAEA No. TS-R-1. Aspects included are design, manufacture, maintenance and quality assurance. Subject to agreement between the interested parties, ISO 10276:2010 can also be applied to packages that are not subject to the approval by competent authorities. ISO 10276:2010 covers trunnion systems used for tie-down during transport and trunnions used for tilting and/or lifting. ISO 10276:2010 does not supersede any of the requirements in the IAEA No. TS-R-1, nor any of the requirements of international or national regulations, concerning trunnions used for lifting and tie-down. ISO 10276:2010 is applicable to new package design.

Suppliers

Company
Product
Description
Supplier Links
Nuclear energy - Fuel technology - Trunnions for packages used to transport radioactive material - ISO 10276:2010 - CSA Group
Toronto, Ontario, Canada
Nuclear energy - Fuel technology - Trunnions for packages used to transport radioactive material
ISO 10276:2010
Nuclear energy - Fuel technology - Trunnions for packages used to transport radioactive material ISO 10276:2010
ISO 10276:2010 addresses trunnions fitted to radioactive-material transport packages that are subject to the approval and licensing by competent authorities in accordance with the IAEA No. TS-R-1. Aspects included are design, manufacture, maintenance and quality assurance. Subject to agreement between the interested parties, ISO 10276:2010 can also be applied to packages that are not subject to the approval by competent authorities. ISO 10276:2010 covers trunnion systems used for tie-down during transport and trunnions used for tilting and/or lifting. ISO 10276:2010 does not supersede any of the requirements in the IAEA No. TS-R-1, nor any of the requirements of international or national regulations, concerning trunnions used for lifting and tie-down. ISO 10276:2010 is applicable to new package design.

ISO 10276:2010 addresses trunnions fitted to radioactive-material transport packages that are subject to the approval and licensing by competent authorities in accordance with the IAEA No. TS-R-1. Aspects included are design, manufacture, maintenance and quality assurance.

Subject to agreement between the interested parties, ISO 10276:2010 can also be applied to packages that are not subject to the approval by competent authorities.

ISO 10276:2010 covers trunnion systems used for tie-down during transport and trunnions used for tilting and/or lifting.

ISO 10276:2010 does not supersede any of the requirements in the IAEA No. TS-R-1, nor any of the requirements of international or national regulations, concerning trunnions used for lifting and tie-down.

ISO 10276:2010 is applicable to new package design.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 10276:2010
Product Name Nuclear energy - Fuel technology - Trunnions for packages used to transport radioactive material
Unlock Full Specs
to access all available technical data

Similar Products