ISO 10071-1:2008 specifies interchangeability dimensions and tolerances, in millimetres, for ball-lock punches for light duty.
It is applicable to ball-lock punches with shank diameter sizes from 6 mm up to and including 32 mm, in round, square, rectangular and oblong shapes, for punching holes in steel sheets or other materials, the thickness of which is less than 3 mm.
ISO 10071-1:2008 also gives examples related to materials and hardness, and specifies the designation of ball-lock punches for light duty.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 10071-1:2008 |
| Product Name | Tools for pressing - Ball-lock punches - Part 1: Ball-lock punches for light duty |