IEC TS 62941:2016(E) provides more confidence in the ongoing consistency of performance and reliability of certified PV modules. The requirements of this technical specification are defined with the assumption that the quality management system of the organization has already fulfilled the requirements of a quality management system. By maintaining a manufacturing system in accordance with this guideline, PV modules are expected to maintain their performance as determined from the test sequences in IEC 61215, IEC 61646, or IEC 62108. This technical specification is applicable to all PV modules independent of design and technology i.e. flat panel, concentrator photovoltaic (CPV). This technical specification lays out best practices for product design, manufacturing processes, and selection and control of materials used in the manufacture of PV modules that have met the requirements of IEC 61215, IEC 61646, or IEC 62108.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC TS 62941:2016 |
| Product Name | Terrestrial photovoltaic (PV) modules - Guideline for increased confidence in PV module design qualification and type approval |