IEC TS 62840-1:2016(E) gives the general overview for battery swap systems, for the purposes of swapping batteries of electric road vehicles (EVs) when the vehicle powertrain is turned off and when the battery swap system is connected to the supply network at standard supply voltages according to IEC 60038 with a rated voltage up to 1 000 V AC and up to 1 500 V DC. It is applicable for battery swap systems for EV equipped with one or more swappable battery system (SBS).
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC TS 62840-1:2016 |
| Product Name | Electric vehicle battery swap system - Part 1: General and guidance |