IEC TS 61375-2-4:2017(E) applies to the applications in trains, i.e. it covers the application profile for functions belonging to the Train Control and Monitoring System (TCMS). The application profile is based on the TCN communication system for the data communication between consists of the said trains. This document provides for a data interface with parameters and addressing of TCMS functions based on the communication profile laid out in IEC 61375-2-3. This document is applicable in rolling stock requiring interoperable coupling and uncoupling. This part of IEC 61375 may be additionally applicable to closed trains and multiple unit trains when so agreed between purchaser and supplier.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC TS 61375-2-4:2017 |
| Product Name | Electronic railway equipment - Train communication network (TCN) - Part 2-4: TCN application profile |