IEC/TR 62836:2013(E), which is a technical report, contains an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications using the pressure wave propagation (PWP) method. It is suitable for a sample with homogeneous insulating materials and an electric field higher than 1 kV/mm, but it is also depended on the thickness of sample and the pressure wave generator.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC TR 62836:2013 |
| Product Name | Measurement of internal electric field in insulating materials - Pressure wave propagation method |