CSA Group High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers IEC TR 62271-306:2012+AMD1:2018 CSV

Description
IEC TR 62271-306:2012+A1:20 18 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. This technical report addresses utility, consultant and industrial engineers who specify and apply high-voltage circuit-breakers, circuit-breaker development engineers, engineers in testing stations, and engineers who participate in standardization. It is intended to provide background information concerning the facts and figures in the standards and provide a basis for specification for high-voltage circuit-breakers. Thus, its scope will cover the explanation, interpretation and application of IEC 62271-100 and IEC 62271-1 as well as related standards and technical reports with respect to high-voltage circuit-breakers. This consolidated version consists of the first edition (2012) and its amendment 1 (2018). Therefore, no need to order amendment in addition to this publication.
Description
IEC TR 62271-306:2012+A1:20 18 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. This technical report addresses utility, consultant and industrial engineers who specify and apply high-voltage circuit-breakers, circuit-breaker development engineers, engineers in testing stations, and engineers who participate in standardization. It is intended to provide background information concerning the facts and figures in the standards and provide a basis for specification for high-voltage circuit-breakers. Thus, its scope will cover the explanation, interpretation and application of IEC 62271-100 and IEC 62271-1 as well as related standards and technical reports with respect to high-voltage circuit-breakers. This consolidated version consists of the first edition (2012) and its amendment 1 (2018). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers - IEC TR 62271-306:2012+AMD1:2018 CSV - CSA Group
Toronto, Ontario, Canada
High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
IEC TR 62271-306:2012+AMD1:2018 CSV
High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers IEC TR 62271-306:2012+AMD1:2018 CSV
IEC TR 62271-306:2012+A1:20 18 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. This technical report addresses utility, consultant and industrial engineers who specify and apply high-voltage circuit-breakers, circuit-breaker development engineers, engineers in testing stations, and engineers who participate in standardization. It is intended to provide background information concerning the facts and figures in the standards and provide a basis for specification for high-voltage circuit-breakers. Thus, its scope will cover the explanation, interpretation and application of IEC 62271-100 and IEC 62271-1 as well as related standards and technical reports with respect to high-voltage circuit-breakers. This consolidated version consists of the first edition (2012) and its amendment 1 (2018). Therefore, no need to order amendment in addition to this publication.

IEC TR 62271-306:2012+A1:2018 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. This technical report addresses utility, consultant and industrial engineers who specify and apply high-voltage circuit-breakers, circuit-breaker development engineers, engineers in testing stations, and engineers who participate in standardization. It is intended to provide background information concerning the facts and figures in the standards and provide a basis for specification for high-voltage circuit-breakers. Thus, its scope will cover the explanation, interpretation and application of IEC 62271-100 and IEC 62271-1 as well as related standards and technical reports with respect to high-voltage circuit-breakers. This consolidated version consists of the first edition (2012) and its amendment 1 (2018). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC TR 62271-306:2012+AMD1:2018 CSV
Product Name High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
Unlock Full Specs
to access all available technical data

Similar Products