IEC 62002-3:2008(E) is defining the minimum requirements for a terminal measurement interface to be used in test systems designed to verify the terminal conformance according IEC 62002-1 and IEC 62002-2. The interface is especially designed to be used with terminal category c), hand-held portable convergence terminals, but can obviously be used with other terminal categories as well (see IEC 62002-1, Clause 4). The measurement interface is used to control the terminal and read the degradation information from the terminal. The test signal interface (terminal input) is specified in the IEC 62002-2 and is not part of this Technical Report.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC TR 62002-3:2008 |
| Product Name | Mobile and portable DVB-T/H radio access - Part 3: Measurement Interface |