This part of IEC 61000, which is an IEC technical report, reviews the sources and effects of power frequency conducted harmonic current emissions in the frequency range up to 2 kHz on the public electricity supply, and gives an account of the reasoning and calculations leading to the existing emission limits for equipment in the editions of IEC 61000-3-2, up to and including the second edition (2000) and its first amendment (2001), and in the first edition of IEC 61000-3-12 (2004). The concepts in this technical report apply to all low voltage AC systems, but the numerical values apply specifically to the European 230 V/400 V 50 Hz system.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC TR 61000-1-4:2005 |
| Product Name | Electromagnetic compatibility - Part 1-4: General - Historical rationale for the limitation of power-frequency conducted harmonic current emissions from equipment, in the frequency range up to 2 kHz |