IEC TR 60721-4-7:2001 Deals with the correlation and transformation of the conditions given in IEC 60721-3-7 to the environmental tests defined in IEC 60068-2. An environment may consist of a number of environmental conditions such as dynamic, climatic and biological and other effects due to chemically and mechanically active substances. In this report, only dynamic and climatic conditions have been considered. The purpose of this technical report is to provide the specification writer with guidance together with a set of easy-to-use tables which correlate and transform these conditions. It has the status of a horizontal standard in accordance with IEC Guide 104.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC TR 60721-4-7:2001 |
| Product Name | Classification of environment conditions - Part 4-7: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Port... |