IEC 62841-3-14:2017 applies to transportable drain cleaners. The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W. The limits for the applicability of this standard for battery tools are given in Annex K. This standard deals with the hazards presented by tools which are encountered by all persons in the normal use and reasonably foreseeable misuse of the tools. Hand-held electric tools, which can be mounted on a support or working stand for use as fixed tools without any alteration of the tool itself, are within the scope of this standard and such combination of a hand-held tool and a support is considered to be a transportable tool and thus covered by the relevant Part 3.
Drain cleaners are also known as pipe cleaners.
This standard does not apply to hand-held drain cleaners. Hand-held drain cleaners are covered by IEC 62841-2-21.
This standard does not apply to high pressure cleaners to clean drains. High pressure cleaners are covered by IEC 60335-2-79.
This standard does not apply to machines that use a solid rod to clean drains
This Part 3-14 is to be used in conjunction with the first edition of IEC 62841-1:2014.
The attention of National Committees is drawn to the fact that equipment manufacturers and testing organizations may need a transitional period following publication of a new, amended or revised IEC publication in which to make products in accordance with the new requirements and to equip themselves for conducting new or revised tests.
It is the recommendation of the committee that the content of this publication be adopted for implementation nationally not earlier than 36 months from the date of publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62841-3-14:2017 |
| Product Name | Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-14: Particular requirements for transportable drain cleaners |