IEC 62811:2015 specifies performance requirements for electronic controlgear for use on a.c. and/or d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with discharge lamps, as specified in IEC 61167, which have information for low frequency square wave operation, where the frequency range of the low frequency is from 70 Hz to 400 Hz.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62811:2015 |
| Product Name | AC and/or DC-supplied electronic controlgear for discharge lamps (excluding fluorescent lamps) - Performance requirements for low frequency square wave operation |