IEC 62802:2017(E) specifies measurement methods of a half-wavelength voltage and a chirp parameter applicable to MZMs in microwave and millimeter-wave RoF systems. In addition, these methods are also effective for the estimation of the intermodulation distortions and transmission performances. The methods apply for the following:
- frequency range: 5 GHz to 110 GHz;
- wavelength band: 0,8 µm to 2,0 µm;
- electro-optic material based MZMs and their modules.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62802:2017 |
| Product Name | Measurement method of a half-wavelength voltage and a chirp parameter for Mach-Zehnder optical modulator in high-frequency radio on fibre (RoF) systems |