IEC 62752:2016+A1:2018 applies to in-cable control and protection devices (IC-CPDs) for mode 2 charging of electric road vehicles, hereafter referred to as IC-CPD including control and safety functions. This standard applies to portable devices performing simultaneously the functions of detection of the residual current, of comparison of the value of this current with the residual operating value and of opening of the protected circuit when the residual current exceeds this value. This consolidated version consists of the first edition (2016) and its amendment 1 (2018). Therefore, no need to order amendment in addition to this publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62752:2016+AMD1:2018 CSV |
| Product Name | In-cable control and protection device for mode 2 charging of electric road vehicles (IC-CPD) |