IEC 62676-1-1:2013 specifies the minimum requirements and gives recommendations for Video Surveillance Systems (VSS) (so far called CCTV), installed for security applications. This Standard specifies the minimum performance requirements and functional requirements to be agreed on between customer, law-enforcement where applicable and supplier in the operational requirement, but does not include requirements for design, planning, installation, testing, operation or maintenance. This standard excludes installation of remotely monitored detector activated VSSs. This IEC Standard also applies to VSS sharing means of detection, triggering, interconnection, control, communication and power supplies with other applications.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62676-1-1:2013 |
| Product Name | Video surveillance systems for use in security applications - Part 1-1: System requirements - General |