IEC 62660-3:2016 specifies test procedures and the acceptance criteria for safety performance of secondary lithium-ion cells and cell blocks used for the propulsion of electric vehicles (EV) including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). This International Standard intends to determine the basic safety performance of cells used in a battery pack and system under intended use, and reasonably foreseeable misuse or incident, during the normal operation of the EV. The safety requirements of the cell in this standard are based on the premise that the cells are properly used in a battery pack and system within the limits for voltage, current and temperature as specified by the cell manufacturer (cell operating region). The evaluation of the safety of cells during transport and storage is not covered by this standard.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62660-3:2016 |
| Product Name | Secondary lithium-ion cells for the propulsion of electric road vehicles - Part 3: Safety requirements |