IEC 62648:2012+A1:2015 provides guidelines to ensure that graphical symbols for use on equipment in IEC product publications are consistent with the requirements of horizontal standard IEC 60417, and ISO 7000. This document is intended to be used by any technical committees and subcommittees to develop graphical symbols for use on equipment for inclusion in their product publications. It has the status of a horizontal standard in accordance with IEC Guide 108. This consolidated version consists of the first edition (2012) and its amendment 1 (2015). Therefore, no need to order amendment in addition to this publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62648:2012+AMD1:2015 CSV |
| Product Name | Graphical symbols for use on equipment - Guidelines for theinclusion of graphical symbols in IEC publications |