IEC 62625-2:2016 covers the standardized test methods for verifying the compliance of an On board Driving Data Recording System implementation with the requirements specified by IEC 62625-1. It also covers the conformity testing criteria for designed and manufactured ODDRS. This part of IEC 62625 includes the list of the requirements specified by IEC 62625-1 and the relevant acceptance conditions for ODDRS at design review, type test and routine test phases. For the train level design review and train level test phases, this part provides guidelines for the conformity testing methods to be applied to the ODDRS installed on the train.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62625-2:2016 |
| Product Name | Electronic railway equipment - On board driving data recording system - Part 2: Conformity testing |