IEC 62613-2:2016 contains standard sheets for different configurations of (shore) socket-outlets, (shore) plugs, ship connectors and ship inlets, hereinafter referred to as accessories, up to 12 kV, 500 A, 50/60 Hz and with up to seven pilot/auxiliary contacts. General requirements are given in IEC 62613-1. This second edition cancels and replaces the first edition published in 2011. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
a) addition of configuration I: 7,2 kV 350 A three-phase accessories with three IP0 pilot contacts;
b) addition of configuration J: 12 kV 500 A three-phase accessories with seven pilot contacts;
c) improvement of drawings in standard sheets and addition of missing dimensions.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62613-2:2016 |
| Product Name | Plugs, socket-outlets and ship couplers for high-voltage shore connection systems - Part 2: Dimensional compatibility and interchangeability requirements for accessories to be used by various types... |