IEC 62560:2011+A1:2015 specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general lighting purposes, having:
- a rated wattage up to 60 W;
- a rated voltage of > 50 V up to 250 V;
- caps according to Table 1. The contents of the corrigendum 1 of January 2012, the corrigendum 2 of July 2015 and the corrigendum of Amendment 1 of June 2015 have been included in this copy. This consolidated version consists of the first edition (2011) and its amendment 1 (2015). Therefore, no need to order amendment in addition to this publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62560:2011+AMD1:2015 CSV |
| Product Name | Self-ballasted LED-lamps for general lighting services by voltage >50 V - Safety specifications |