IEC 62446-1:2016 defines the information and documentation required to be handed over to a customer following the installation of a grid connected PV system. It also describes the commissioning tests, inspection criteria and documentation expected to verify the safe installation and correct operation of the system. It is for use by system designers and installers of grid connected solar PV systems as a template to provide effective documentation to a customer. This new edition cancels and replaces IEC 62446 published in 2009 and includes the following significant technical change with respect to IEC 62446:2009: expansion of the scope to include a wider range of system test and inspection regimes to encompass larger and more complex PV systems.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62446-1:2016 |
| Product Name | Photovoltaic (PV) systems - Requirements for testing, documentation and maintenance - Part 1: Grid connected systems - Documentation, commissioning tests and inspection |