NEW! IEC 62442-1:2018 is available as IEC 62442-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62442-1:2018 defines a measurement and calculation method of the total input power for controlgear-lamp circuits when operating with their associated fluorescent lamp(s). The calculation method for the efficiency of the lamp controlgear is also defined. This document applies to electrical controlgear-lamp circuits consisting only of the controlgear and the lamp(s). It is intended for use on DC supplies up to 1 000 V and/or AC supplies up to 1 000 V at 50 Hz or 60 Hz. This second edition cancels and replaces the first edition published in 2011. This edition constitutes a technical revision and has been harmonized with IEC 62442-2 and IEC 624423.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62442-1:2018 |
| Product Name | Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of controlgear |