IEC 62431:2008 specifies the measurement methods for the reflectivity of electromagnetic wave absorbers (EMA) for the normal incident, oblique incident and each polarized wave in the millimetre-wave range. In addition, these methods are also equally effective for the reflectivity measurement of other materials:
- measurement frequency range: 30 GHz to 300 GHz;
- reflectivity: 0 dB to -50 dB;
- incident angle: 0° to 80°. It replaces and cancels IEC/PAS 62431. This bilingual version published in 2011-11, corresponds to the English version published in 2008-07.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62431:2008 |
| Product Name | Reflectivity of electromagnetic wave absorbers in millimetre wave frequency - Measurement methods |