This international standard specifies performance requirements for electronic control gear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with an output frequency which can deviate from the supply frequency, associated with LED modules according to IEC 62031. Control gear for LED modules specified in this standard are designed to provide constant voltage or current. Deviations from the pure voltage and current types do not exclude the gear from this standard.
This publication is to be read in conjunction with IEC 61347-2-13:2006.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62384:2006 |
| Product Name | DC or AC supplied electronic control gear for LED modules - Performance requirements |