IEC 62384:2006+A1:2009 specifies performance requirements for electronic control gear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with an output frequency which can deviate from the supply frequency, associated with LED modules according to IEC 62031. Control gear for LED modules specified in this standard are designed to provide constant voltage or current. Deviations from the pure voltage and current types do not exclude the gear from this standard. It bears the edition number 1.1. The technical content is therefore identical to the base edition and its amendment and has been prepared for user convenience. A vertical line in the margin shows where the base publication has been modified by amendment 1. Additions and deletions are displayed in red, with deletions being struck through.
This publication is to be read in conjunction with IEC 61347-2-13:2006.
This consolidated version consists of the first edition (2006) and its amendment 1 (2009). Therefore, no need to order amendment in addition to this publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62384:2006+AMD1:2009 CSV |
| Product Name | DC or AC supplied electronic control gear for LED modules - Performance requirements |