IEC 62368-1:2014 deals with the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines with a rated voltage not exceeding 600 V. This standard does not include requirements for performance or functional characteristics of equipment. Examples of equipment within the scope of this standard are given in Annex A. A rated voltage of 600 V is considered to include equipment rated at 400/690 V. This part of IEC 62368 is also applicable to: components and subassemblies intended for incorporation in this equipment. Such components and subassemblies need not comply with every requirement of the standard, provided that the complete equipment, incorporating such components and subassemblies, does comply; external power supply units intended to supply other equipment within the scope of this part of IEC 62368 and accessories intended to be used with equipment within the scope of this part of IEC 62368. This part of IEC 62368 does not apply to power supply systems which are not an integral part of the equipment, such as motor-generator sets, battery backup systems and distribution transformers. This part of IEC 62328 specifies safeguards for ordinary persons, instructed persons, and skilled persons. Additional requirements may apply for equipment that is clearly designed or intended for use by children or specifically attractive to children. This second edition cancels and replaces the first edition published in 2010. It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
- addition of requirements for LEDs;
- new requirements for wall and ceiling mounting means;
- addition of acoustic shock requirements for personal music players;
- revision of the battery requirements, including new requirements for coin/button cell batteries and revision of the burn requirements. Key words: Audio/Video, Safeguards, Information, Communication The contents of the corrigenda of February 2015 and November 2015 have been included in this copy.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62368-1:2014 |
| Product Name | Audio/video, information and communication technology equipment - Part 1: Safety requirements |