IEC 62330-2:2003 defines the encoding process of the HD-D5 video compression and its data format for the 1 080/59,94i system (hereinafter referred to as the 1 080i system) and the 720/59,94p system (hereinafter referred to as the 720p system). This bilingual version (2012-11) corresponds to the monolingual English version, published in 2003-05.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62330-2:2003 |
| Product Name | Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 2: Compression format |