IEC 62329-3-101:2010 gives the requirements for heat-shrinkable moulded shapes, polyolefin, semi-rigid, limited fire hazard, material requirements and system performance. Experience of product performance indicates that this moulded shape material is suitable for inclusion in systems for operation in the following temperature range: -30 °C to +105 °C.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62329-3-101:2010 |
| Product Name | Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 101: Heat-shrinkable moulded shapes, polyolefin... |