IEC 62287-1:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 62287-1:2017 specifies the minimum operational and performance requirements, methods of testing and required test results for Class B shipborne automatic identification system (AIS) equipment using carrier-sense time division multiple access (CSTDMA) techniques. This document takes into account other associated IEC International Standards and existing national standards, as applicable.
It is applicable for AIS equipment used on craft that are not covered by the mandatory carriage requirement of AIS under SOLAS Chapter V.
An AIS station intended to operate in receive-only mode is not considered a Class B shipborne mobile AIS station.
This edition includes the following significant technical change with respect to the previous edition: in the synchronisation method, addition of a direct method for synchronisation from an internal UTC source.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62287-1:2017 RLV |
| Product Name | Maritime navigation and radiocommunication equipment and systems - Class B shipborne equiment of the automatic identification system - Part 1: Carrier-sense time division multiple access techniques |