CSA Group Fuel cell technologies - Part 3-201: Stationary fuel cell power systems - Performance test methods for small fuel cell power systems IEC 62282-3-201:2017

Description
IEC 62282-3-201:2017 provides test methods for the electrical, thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: - rated electric power output of less than 10 kW; - grid-connected/indep endent operation or stand-alone operation with single-phase AC output or 3-phase AC output not exceeding 1 000 V, or DC output not exceeding 1?500 V; - maximum allowable working pressure of less than 0,1 MPa (gauge) for the fuel and oxidant passages; - gaseous fuel (natural gas, liquefied petroleum gas, propane, butane, hydrogen, etc.) or liquid fuel (kerosene, methanol, etc.); - air as oxidant. This document describes type tests and their test methods only. This document covers fuel cell power systems whose primary purpose is the production of electric power. This new edition includes the following significant technical changes with respect to the previous edition: revision of test set-up, revision of measurement instruments, introduction of ramp-up test, introduction of rated operation cycle efficiency, introduction of electromagnetic compatibility (EMC) test, revision of exhaust gas test, introduction of typical durations of operation cycles.
Description
IEC 62282-3-201:2017 provides test methods for the electrical, thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: - rated electric power output of less than 10 kW; - grid-connected/indep endent operation or stand-alone operation with single-phase AC output or 3-phase AC output not exceeding 1 000 V, or DC output not exceeding 1?500 V; - maximum allowable working pressure of less than 0,1 MPa (gauge) for the fuel and oxidant passages; - gaseous fuel (natural gas, liquefied petroleum gas, propane, butane, hydrogen, etc.) or liquid fuel (kerosene, methanol, etc.); - air as oxidant. This document describes type tests and their test methods only. This document covers fuel cell power systems whose primary purpose is the production of electric power. This new edition includes the following significant technical changes with respect to the previous edition: revision of test set-up, revision of measurement instruments, introduction of ramp-up test, introduction of rated operation cycle efficiency, introduction of electromagnetic compatibility (EMC) test, revision of exhaust gas test, introduction of typical durations of operation cycles.

Suppliers

Company
Product
Description
Supplier Links
Fuel cell technologies - Part 3-201: Stationary fuel cell power systems - Performance test methods for small fuel cell power systems - IEC 62282-3-201:2017 - CSA Group
Toronto, Ontario, Canada
Fuel cell technologies - Part 3-201: Stationary fuel cell power systems - Performance test methods for small fuel cell power systems
IEC 62282-3-201:2017
Fuel cell technologies - Part 3-201: Stationary fuel cell power systems - Performance test methods for small fuel cell power systems IEC 62282-3-201:2017
IEC 62282-3-201:2017 provides test methods for the electrical, thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: - rated electric power output of less than 10 kW; - grid-connected/indep endent operation or stand-alone operation with single-phase AC output or 3-phase AC output not exceeding 1 000 V, or DC output not exceeding 1?500 V; - maximum allowable working pressure of less than 0,1 MPa (gauge) for the fuel and oxidant passages; - gaseous fuel (natural gas, liquefied petroleum gas, propane, butane, hydrogen, etc.) or liquid fuel (kerosene, methanol, etc.); - air as oxidant. This document describes type tests and their test methods only. This document covers fuel cell power systems whose primary purpose is the production of electric power. This new edition includes the following significant technical changes with respect to the previous edition: revision of test set-up, revision of measurement instruments, introduction of ramp-up test, introduction of rated operation cycle efficiency, introduction of electromagnetic compatibility (EMC) test, revision of exhaust gas test, introduction of typical durations of operation cycles.

IEC 62282-3-201:2017 provides test methods for the electrical, thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria:
- rated electric power output of less than 10 kW;
- grid-connected/independent operation or stand-alone operation with single-phase AC output or 3-phase AC output not exceeding 1 000 V, or DC output not exceeding 1?500 V;
- maximum allowable working pressure of less than 0,1 MPa (gauge) for the fuel and oxidant passages;
- gaseous fuel (natural gas, liquefied petroleum gas, propane, butane, hydrogen, etc.) or liquid fuel (kerosene, methanol, etc.);
- air as oxidant.
This document describes type tests and their test methods only. This document covers fuel cell power systems whose primary purpose is the production of electric power.
This new edition includes the following significant technical changes with respect to the previous edition: revision of test set-up, revision of measurement instruments, introduction of ramp-up test, introduction of rated operation cycle efficiency, introduction of electromagnetic compatibility (EMC) test, revision of exhaust gas test, introduction of typical durations of operation cycles.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 62282-3-201:2017
Product Name Fuel cell technologies - Part 3-201: Stationary fuel cell power systems - Performance test methods for small fuel cell power systems
Unlock Full Specs
to access all available technical data

Similar Products