This part of IEC 62271 applies to high-voltage alternating current disconnecting circuit-breakers for operation at frequencies of 50 Hz and 60 Hz on systems having voltages of 72,5 kV and above. This standard identifies which requirements of IEC 60694, IEC 62271-100 and IEC 62271-102 standards are applicable. It also gives the additional requirements specific to these devices. This standard covers a circuit-breaker which, when in the open position, satisfies the requirements of both a circuit-breaker and a disconnector.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62271-108:2005 |
| Product Name | High-voltage switchgear and controlgear - Part 108: High-voltage alternating current disconnecting circuit-breakers for rated voltages of 72,5 kV and above |