IEC 62271-107:2012 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses designed so as to be capable of:
- breaking, at the rated recovery voltage, any load or fault current up to and including the rated short-circuit breaking current;
- making, at the rated voltage, circuits to which the rated short-circuit breaking current applies. This second edition cancels and replaces the first edition, published in 2005. It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition.
- the reference to IEC 60694 has been changed to IEC 62271-1;
- the new clauses and subclauses from IEC 62271-1 have been added and where necessary new wording has been provided;
- the normative references have been updated: IEC 60265-1 to IEC 62271-103, IEC 60787 to IEC/TR 60787, IEC 60466 to IEC 62271-201, and IEC/TR 60787 was moved to the bibliography;
- the figures and tables have been placed in the document where they are first cited;
- the numbering of figures and tables has been changed to obtain the correct order;
- the definition of NSDD was deleted. This definition is included in IEC 62271-1;
- the acceptance criteria have been aligned with 6.101.4 of IEC 62271-103:2011;
- the various provisions expressed about "extension of the validity of type tests" have been grouped under 6.103: some of the rules were duplicated in Clauses 6 and 8, and it seems better fitted to deal within each type test sub-clause only with the type test to be performed. Conditions have not been changed, but the wording is clearer;
- new numbering of subclauses in Clauses 8 and 9 to avoid conflict with clauses from IEC 62271-1.
This publication is to be read in conjunction with IEC 62271-1:2007.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62271-107:2012 |
| Product Name | High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV |