This part of IEC 62226 introduces the coupling factor K, to enable exposure assessment for complex exposure situations, such as non-uniform magnetic field or perturbed electric field. The coupling factor K has different physical interpretations depending on whether it relates to electric or magnetic field exposure. The aim of this part is to define in more detail this coupling factor K, for the case of simple models of the human body, exposed to non-uniform magnetic fields. It is thus called "coupling factor for non-uniform magnetic field".
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62226-2-1:2004 |
| Product Name | Exposure to electric or magnetic fields in the low and intermediate frequency range - Methods for calculating the current density and internal electric field induced in the human body - Part 2-1: E... |