IEC 62153-4-16:2016(E) describes a method to extrapolate the test results of transfer impedance to higher frequencies and the test results of screening attenuation to lower frequencies when measured with the triaxial set-up according to IEC 62153-4-3 (method B) respectively IEC 62153-4-4. A similar approach to extrapolate the test results of transfer impedance to higher frequencies was already described in IEC 61196-1:1995 Subclause 12.2. This method is applicable for homogenous screens, i.e. screens having a transfer impedance directly proportional to length. The transfer impedance may have any frequency behaviour, i.e. it could have a behaviour where it does not increase with 20 dB per decade as observed for screens made of a foil and a braid.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62153-4-16:2016 |
| Product Name | Metallic communication cable test methods - Part 4-16: Electromagnetic compatibility - Extension of the frequency range to higher frequencies for transfer impedance and to lower frequencies for scr... |