The test method described in IEC 62137-1-2:2007 is applicable to leadless surface mounting components and surface mounting connectors to which pull test is not applicable. It is not applicable to multi-lead components and gull-wing leads. The method is designed to test and evaluate the endurance of the solder joint between component terminals and lands on a substrate, by means of a shear type mechanical stress. This test is applicable to evaluate the effects of repeated temperature change on the strength of the solder joints between terminals and lands on a substrate.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62137-1-2:2007 |
| Product Name | Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-2: Shear strength test |