IEC 62127-2:2007 specifies absolute hydrophone calibration methods and relative (comparative) hydrophone calibration methods. This standard is applicable to:
- hydrophones used for measurements made in water and in the ultrasonic frequency range up to 40 MHz;
- hydrophones employing circular piezoelectric sensor elements, designed to measure the pulsed wave and continuous wave ultrasonic fields generated by ultrasonic equipment;
- and hydrophones with or without a hydrophone pre-amplifier. IEC 62127-1, IEC 62127-2 and IEC 62127-3 are being published simultaneously. Together these cancel and replace IEC 60866:1987, IEC 61101:1991, IEC 61102:1991, IEC 61220:1993 and IEC 62092:2001. The contents of the corrigendum of August 2008 have been included in this copy. The French version of this standard has not been voted upon.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62127-2:2007 |
| Product Name | Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz |