IEC 62110:2009 establishes measurement procedures for electric and magnetic field levels generated by AC power systems to evaluate the exposure levels of the human body to these fields. This standard is not applicable to DC power transmission systems. IEC 62110:2009 is applicable to public exposure in the domestic environment and in areas accessible to the public. It specifies fundamental procedures for the measurement of fields, and, with regard to human exposure, for obtaining a field value that corresponds to a spatial average over the entire human body. IEC 62110:2009 is not applicable to occupational exposure associated with, for example, the operation and/or maintenance of the power systems. Such exposure may occur when working inside a distribution or transmission substation, a power plant, in a manhole or a tunnel for underground cables, or on an overhead line tower or pole. The contents of the corrigendum of January 2015 have been included in this copy.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62110:2009 |
| Product Name | Electric and magnetic field levels generated by AC power systems - Measurement procedures with regard to public exposure |