CSA Group Electricity metering equipment (a.c.) - General requirements, tests and test conditions - Part 11: Metering equipment IEC 62052-11:2003+AMD1:2016 CSV

Description
IEC 62052-11:2003+A1:201 6 Covers type tests for electricity metering equipment for indoor and outdoor application and to newly manufactured equipment designed to measure the electric energy on 50 Hz or 60 Hz networks, with a voltage up to 600 V. It applies to electromechanical or static meters for indoor and outdoor application consisting of a measuring element and register(s) enclosed together in a meter case. It also applies to operation indicator(s) and test output(s). This publication is of high relevance for Smart Grid. This consolidated version consists of the first edition (2003) and its amendment 1 (2016). Therefore, no need to order amendment in addition to this publication. The contents of the corrigendum of March 2018 have been included in this copy.
Description
IEC 62052-11:2003+A1:201 6 Covers type tests for electricity metering equipment for indoor and outdoor application and to newly manufactured equipment designed to measure the electric energy on 50 Hz or 60 Hz networks, with a voltage up to 600 V. It applies to electromechanical or static meters for indoor and outdoor application consisting of a measuring element and register(s) enclosed together in a meter case. It also applies to operation indicator(s) and test output(s). This publication is of high relevance for Smart Grid. This consolidated version consists of the first edition (2003) and its amendment 1 (2016). Therefore, no need to order amendment in addition to this publication. The contents of the corrigendum of March 2018 have been included in this copy.

Suppliers

Company
Product
Description
Supplier Links
Electricity metering equipment (a.c.) - General requirements, tests and test conditions - Part 11: Metering equipment - IEC 62052-11:2003+AMD1:2016 CSV - CSA Group
Toronto, Ontario, Canada
Electricity metering equipment (a.c.) - General requirements, tests and test conditions - Part 11: Metering equipment
IEC 62052-11:2003+AMD1:2016 CSV
Electricity metering equipment (a.c.) - General requirements, tests and test conditions - Part 11: Metering equipment IEC 62052-11:2003+AMD1:2016 CSV
IEC 62052-11:2003+A1:201 6 Covers type tests for electricity metering equipment for indoor and outdoor application and to newly manufactured equipment designed to measure the electric energy on 50 Hz or 60 Hz networks, with a voltage up to 600 V. It applies to electromechanical or static meters for indoor and outdoor application consisting of a measuring element and register(s) enclosed together in a meter case. It also applies to operation indicator(s) and test output(s). This publication is of high relevance for Smart Grid. This consolidated version consists of the first edition (2003) and its amendment 1 (2016). Therefore, no need to order amendment in addition to this publication. The contents of the corrigendum of March 2018 have been included in this copy.

IEC 62052-11:2003+A1:2016 Covers type tests for electricity metering equipment for indoor and outdoor application and to newly manufactured equipment designed to measure the electric energy on 50 Hz or 60 Hz networks, with a voltage up to 600 V. It applies to electromechanical or static meters for indoor and outdoor application consisting of a measuring element and register(s) enclosed together in a meter case. It also applies to operation indicator(s) and test output(s). This publication is of high relevance for Smart Grid.
This consolidated version consists of the first edition (2003) and its amendment 1 (2016). Therefore, no need to order amendment in addition to this publication. The contents of the corrigendum of March 2018 have been included in this copy.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 62052-11:2003+AMD1:2016 CSV
Product Name Electricity metering equipment (a.c.) - General requirements, tests and test conditions - Part 11: Metering equipment
Unlock Full Specs
to access all available technical data

Similar Products